Vishay Precision Group Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001150R0JS73

Description
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001150R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001150R0JS73
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001150R0JS73
Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 150 Ohm, 1W, 5%; Resistance Vishay - 06H0016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 1W, 5%; Resistance Vishay
06H0016
Resistor, Wirewound, 150 Ohm, 1W, 5%; Resistance Vishay 06H0016
RESISTOR, WIREWOUND, 150 OHM, 1W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mm RoHS Compliant: No

RESISTOR, WIREWOUND, 150 OHM, 1W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001150R0JS73 06H0016
Product Name Res Wirewound 150 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 150 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details