Vishay Intertechnology, Inc. RES 150 OHM 5% 1W SILICONE WW CW001150R0JS70

Description
RES 150ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 150ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5% 1W SILICONE WW - CW001150R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5% 1W SILICONE WW
CW001150R0JS70
RES 150 OHM 5% 1W SILICONE WW CW001150R0JS70
RES 150ohm 5% 1W SILICONE WW

RES 150ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-150TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-150TR-ND
Through Hole Resistors CWA-150TR-ND
150 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW001150R0JS70 CWA-150TR-ND
Product Name RES 150 OHM 5% 1W SILICONE WW Through Hole Resistors
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details