Vishay Precision Group Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001141R0KE12

Description
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001141R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001141R0KE12
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001141R0KE12
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 141 10% E12 E3 Vishay - 69P5486 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 141 10% E12 E3 Vishay
69P5486
Cw-1 141 10% E12 E3 Vishay 69P5486
CW-1 141 10% e12 E3

CW-1 141 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001141R0KE12 69P5486
Product Name Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 141 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661755 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details