Vishay Precision Group Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001130R0KE70

Description
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001130R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001130R0KE70
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001130R0KE70
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 130 10% E70 E3 Vishay - 69P5467 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 130 10% E70 E3 Vishay
69P5467
Cw-1 130 10% E70 E3 Vishay 69P5467
CW-1 130 10% E70 e3

CW-1 130 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001130R0KE70 69P5467
Product Name Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 130 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details