Vishay Precision Group Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001130R0JE12

Description
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001130R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001130R0JE12
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001130R0JE12
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 130 5% E12 E3 Vishay - 69P5464 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 130 5% E12 E3 Vishay
69P5464
Cw-1 130 5% E12 E3 Vishay 69P5464
CW-1 130 5% e12 E3

CW-1 130 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001130R0JE12 69P5464
Product Name Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 130 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers