Vishay Precision Group Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001118R0JE70

Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001118R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001118R0JE70
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001118R0JE70
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 118 5% E70 E3 Vishay - 69P5441 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 118 5% E70 E3 Vishay
69P5441
Cw-1 118 5% E70 E3 Vishay 69P5441
CW-1 118 5% E70 e3

CW-1 118 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001118R0JE70 69P5441
Product Name Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 118 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details