Vishay Precision Group Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001110R0KE12

Description
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001110R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001110R0KE12
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001110R0KE12
Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 110 10% E12 E3 Vishay - 69P5434 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 110 10% E12 E3 Vishay
69P5434
Cw-1 110 10% E12 E3 Vishay 69P5434
CW-1 110 10% e12 E3

CW-1 110 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001110R0KE12 69P5434
Product Name Res Wirewound 110 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 110 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details