Vishay Precision Group Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00110R00KE70

Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00110R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00110R00KE70
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00110R00KE70
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 10 10% E70 E3 Vishay - 69P5425 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 10 10% E70 E3 Vishay
69P5425
Cw-1 10 10% E70 E3 Vishay 69P5425
CW-1 10 10% E70 e3

CW-1 10 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00110R00KE70 69P5425
Product Name Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 10 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details