Vishay Precision Group Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00110R00KE12

Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00110R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00110R00KE12
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00110R00KE12
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 10 10% E12 E3 Vishay - 69P5424 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 10 10% E12 E3 Vishay
69P5424
Cw-1 10 10% E12 E3 Vishay 69P5424
CW-1 10 10% e12 E3

CW-1 10 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00110R00KE12 69P5424
Product Name Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 10 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers