Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... CW001100R0JE73

Description
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...
Request a Quote
Description
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... - CW001100R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...
CW001100R0JE73
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... CW001100R0JE73
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...

Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay - 65K3453 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay
65K3453
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay 65K3453
WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 100 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 65K3455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100 Ohm, 1W, 5%, Full Reel; Resistance Vishay
65K3455
Resistor, Wirewound, 100 Ohm, 1W, 5%, Full Reel; Resistance Vishay 65K3455
RESISTOR, WIREWOUND, 100 OHM, 1W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100 OHM, 1W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001100R0JE73 65K3453 65K3455
Product Name Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay Resistor, Wirewound, 100 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound Ceramic Composition; Wirewound
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details