Vishay Precision Group Resistor CW-510KOHM

Description
MIN QTY 100 POWER RESISTOR; POWER RATING:5W; RESISTANCE:10KOHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 100 POWER RESISTOR; POWER RATING:5W; RESISTANCE:10KOHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 16350801 - Radwell International
Willingboro, NJ, United States
Resistor
16350801
Resistor 16350801
MIN QTY 100 POWER RESISTOR; POWER RATING:5W; RESISTANCE:10KOHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 100 POWER RESISTOR; POWER RATING:5W; RESISTANCE:10KOHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 16350801
Product Name Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details