Vishay Precision Group Resistor CW-10-220-5

Description
MIN QTY 500 POWER RESISTOR; POWER RATING:10W; RESISTANCE:220OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 500 POWER RESISTOR; POWER RATING:10W; RESISTANCE:220OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 16350603 - Radwell International
Willingboro, NJ, United States
Resistor
16350603
Resistor 16350603
MIN QTY 500 POWER RESISTOR; POWER RATING:10W; RESISTANCE:220OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 500 POWER RESISTOR; POWER RATING:10W; RESISTANCE:220OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERATING TEMPERATURE RANGE:-65°C TO +350°C;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 16350603
Product Name Resistor
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details