Vishay Intertechnology, Inc. Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW-02B10OHM5R50

Description
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
Request a Quote
Description
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW-02B10OHM5R50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW-02B10OHM5R50
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW-02B10OHM5R50
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW-02B10OHM5R50
Product Name Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details