VISHAY INTERTECHNOLOGY, INC.
CTR10001JFCGANHWS -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
CTR10001JFCGANHWS
Description
CTR 5% 50PPM WS
Request a Quote
Email Supplier
Datasheet
Description
CTR 5% 50PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-CTR10001JFCGANHWS-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0303
|
|
Resistance Range
|
10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers