Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - CTC3475X0035D2TE3 CTC3475X0035D2TE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053645-CTC3475X0035 D2TE3 Packaging: Tape and Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.3 Ω Dissipation Factor: 6 % Categories: OEM Parts(C-E) Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053645-CTC3475X0035 D2TE3 Packaging: Tape and Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.3 Ω Dissipation Factor: 6 % Categories: OEM Parts(C-E) Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CTC3475X0035D2TE3 - 1053645-CTC3475X0035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CTC3475X0035D2TE3
1053645-CTC3475X0035D2TE3
OEM Parts - OEM Parts (C - E) - CTC3475X0035D2TE3 1053645-CTC3475X0035D2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053645-CTC3475X0035 D2TE3 Packaging: Tape and Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.3 Ω Dissipation Factor: 6 % Categories: OEM Parts(C-E) Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053645-CTC3475X0035D2TE3
Packaging: Tape and Reel
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1.3 Ω
Dissipation Factor: 6 %
Categories: OEM Parts(C-E)
Case / Package: 7343-31
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1053645-CTC3475X0035D2TE3
Product Name OEM Parts - OEM Parts (C - E) - CTC3475X0035D2TE3
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Insulation Tester - PCE-ITE 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Cyanolube - CYL - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details