Vishay Precision Group Trimmer Potentiometer, 100 Ohm 18Turn Through Hole; Trimpot Type Vishay CT-94EW101

Description
TRIMMER POTENTIOMETER, 100 OHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; MSL:- RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 100 OHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, 100 Ohm 18Turn Through Hole, is a multi-turn trimpot designed for precise adjustments in electronic circuits. It features a track resistance of 100 ohms and utilizes RuO2 cermet as the element material, ensuring durability and stability. The adjustment type is top adjust, allowing for easy access during tuning. This potentiometer is suitable for through-hole mounting, making it compatible with various PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for applications requiring fine-tuning and reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, 100 Ohm 18Turn Through Hole, is a multi-turn trimpot designed for precise adjustments in electronic circuits. It features a track resistance of 100 ohms and utilizes RuO2 cermet as the element material, ensuring durability and stability. The adjustment type is top adjust, allowing for easy access during tuning. This potentiometer is suitable for through-hole mounting, making it compatible with various PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for applications requiring fine-tuning and reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100 Ohm 18Turn Through Hole; Trimpot Type Vishay - 32M8769 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 18Turn Through Hole; Trimpot Type Vishay
32M8769
Trimmer Potentiometer, 100 Ohm 18Turn Through Hole; Trimpot Type Vishay 32M8769
TRIMMER POTENTIOMETER, 100 OHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M8769
Product Name Trimmer Potentiometer, 100 Ohm 18Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details