Vishay Intertechnology, Inc. RES NET 1K OHM 12P 6RES SIP CSC12B031K00GPA

Description
RES NET 1Kohm 12P 6RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 12P 6RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 12P 6RES SIP - CSC12B031K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 12P 6RES SIP
CSC12B031K00GPA
RES NET 1K OHM 12P 6RES SIP CSC12B031K00GPA
RES NET 1Kohm 12P 6RES SIP

RES NET 1Kohm 12P 6RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC12B031K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC12B031K00GPA-ND
Resistor Networks, Arrays CSC12B031K00GPA-ND
1k Ohm ±2% 400mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

1k Ohm ±2% 400mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC12B031K00GPA CSC12B031K00GPA-ND
Product Name RES NET 1K OHM 12P 6RES SIP Resistor Networks, Arrays
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers