Vishay Precision Group Csc12B-03 12 2% Ej E3 Vishay CSC12B0312R0GEJ

Description
CSC12B-03 12 2% EJ e3
Description
CSC12B-03 12 2% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc12B-03 12 2% Ej E3 Vishay - 63P9497 - Newark, An Avnet Company
Chicago, IL, United States
Csc12B-03 12 2% Ej E3 Vishay
63P9497
Csc12B-03 12 2% Ej E3 Vishay 63P9497
CSC12B-03 12 2% EJ e3

CSC12B-03 12 2% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9497
Product Name Csc12B-03 12 2% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details