Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC11B014K70GPA

Description
4.7k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC11B014K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC11B014K70GPA-ND
Resistor Networks, Arrays CSC11B014K70GPA-ND
4.7k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

4.7k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

Buy Now Datasheet
RES NET 4.7K OHM 11P 10RES SIP - CSC11B014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 11P 10RES SIP
CSC11B014K70GPA
RES NET 4.7K OHM 11P 10RES SIP CSC11B014K70GPA
RES NET 4.7Kohm 11P 10RES SIP

RES NET 4.7Kohm 11P 10RES SIP

Supplier's Site
Csc, 1.75 Watts, 4.7 Kohm, 2% Vishay - 43C7132 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.75 Watts, 4.7 Kohm, 2% Vishay
43C7132
Csc, 1.75 Watts, 4.7 Kohm, 2% Vishay 43C7132
CSC, 1.75 Watts, 4.7 kOhm, 2%

CSC, 1.75 Watts, 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC11B014K70GPA-ND CSC11B014K70GPA 43C7132
Product Name Resistor Networks, Arrays RES NET 4.7K OHM 11P 10RES SIP Csc, 1.75 Watts, 4.7 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 11-SIP
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details