Vishay Precision Group Csc, 1.6 Watts, 5.1 Kohm, 2% Vishay CSC10B035K10GPA

Description
CSC, 1.6 Watts, 5.1 kOhm, 2%
Description
CSC, 1.6 Watts, 5.1 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, 1.6 Watts, 5.1 Kohm, 2% Vishay - 43C7097 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.6 Watts, 5.1 Kohm, 2% Vishay
43C7097
Csc, 1.6 Watts, 5.1 Kohm, 2% Vishay 43C7097
CSC, 1.6 Watts, 5.1 kOhm, 2%

CSC, 1.6 Watts, 5.1 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C7097
Product Name Csc, 1.6 Watts, 5.1 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers