Vishay Intertechnology, Inc. RES NET 2.2K OHM 10P 9RES SIP CSC10B012K20GPA

Description
RES NET 2.2Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 10P 9RES SIP - CSC10B012K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 10P 9RES SIP
CSC10B012K20GPA
RES NET 2.2K OHM 10P 9RES SIP CSC10B012K20GPA
RES NET 2.2Kohm 10P 9RES SIP

RES NET 2.2Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC10B012K20GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10B012K20GPA-ND
Resistor Networks, Arrays CSC10B012K20GPA-ND
2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, 1.6 Watts, 2.2 Kohm, 2% Vishay - 43C7058 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.6 Watts, 2.2 Kohm, 2% Vishay
43C7058
Csc, 1.6 Watts, 2.2 Kohm, 2% Vishay 43C7058
CSC, 1.6 Watts, 2.2 kOhm, 2%

CSC, 1.6 Watts, 2.2 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10B012K20GPA CSC10B012K20GPA-ND 43C7058
Product Name RES NET 2.2K OHM 10P 9RES SIP Resistor Networks, Arrays Csc, 1.6 Watts, 2.2 Kohm, 2% Vishay
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers