Vishay Precision Group Csc, 1.6 Watts, 22 Ohm, 2% Vishay CSC10B0122R0GPA

Description
CSC, 1.6 Watts, 22 Ohm, 2%
Description
CSC, 1.6 Watts, 22 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, 1.6 Watts, 22 Ohm, 2% Vishay - 43C7062 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.6 Watts, 22 Ohm, 2% Vishay
43C7062
Csc, 1.6 Watts, 22 Ohm, 2% Vishay 43C7062
CSC, 1.6 Watts, 22 Ohm, 2%

CSC, 1.6 Watts, 22 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C7062
Product Name Csc, 1.6 Watts, 22 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details