Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 1Kohms 2% Bussed CSC10B011K00GPA

Description
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed - CSC10B011K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed
CSC10B011K00GPA
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed CSC10B011K00GPA
Resistor Networks & Arrays 10pin 1Kohms 2% Bussed

Resistor Networks & Arrays 10pin 1Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10B011K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10B011K00GPA-ND
Resistor Networks, Arrays CSC10B011K00GPA-ND
1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, 1.6 Watts, 1 Kohm, 2% Vishay - 43C7047 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.6 Watts, 1 Kohm, 2% Vishay
43C7047
Csc, 1.6 Watts, 1 Kohm, 2% Vishay 43C7047
CSC, 1.6 Watts, 1 kOhm, 2%

CSC, 1.6 Watts, 1 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10B011K00GPA CSC10B011K00GPA-ND 43C7047
Product Name Resistor Networks & Arrays 10pin 1Kohms 2% Bussed Resistor Networks, Arrays Csc, 1.6 Watts, 1 Kohm, 2% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details