10k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Res Thick Film NET 10K Ohm 2% 1.6W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC10KNN-ND | CSC10B0110K0GEK |
| Product Name | Resistor Networks, Arrays | Res Thick Film NET 10K Ohm 2% 1.6W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole |
| Resistance Range | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |