Vishay Precision Group Resistor Networks & Arrays 10pin 100Kohms 2% Bussed CSC10B01100KGPA

Description
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed
Request a Quote
Description
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed - CSC10B01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed
CSC10B01100KGPA
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed CSC10B01100KGPA
Resistor Networks & Arrays 10pin 100Kohms 2% Bussed

Resistor Networks & Arrays 10pin 100Kohms 2% Bussed

Supplier's Site
Csc, 1.6 Watts, 100 Kohm, 2% Vishay - 43C7050 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.6 Watts, 100 Kohm, 2% Vishay
43C7050
Csc, 1.6 Watts, 100 Kohm, 2% Vishay 43C7050
CSC, 1.6 Watts, 100 kOhm, 2%

CSC, 1.6 Watts, 100 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10B01100KGPA 43C7050
Product Name Resistor Networks & Arrays 10pin 100Kohms 2% Bussed Csc, 1.6 Watts, 100 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers