Vishay Precision Group Csc, 1.25 Watts, 191 Ohm, 5% Vishay CSC10A05191AJPA

Description
CSC, 1.25 Watts, 191 Ohm, 5%
Description
CSC, 1.25 Watts, 191 Ohm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, 1.25 Watts, 191 Ohm, 5% Vishay - 43C7033 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 191 Ohm, 5% Vishay
43C7033
Csc, 1.25 Watts, 191 Ohm, 5% Vishay 43C7033
CSC, 1.25 Watts, 191 Ohm, 5%

CSC, 1.25 Watts, 191 Ohm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C7033
Product Name Csc, 1.25 Watts, 191 Ohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details