Arrays",RES NET MULTohm 16 RES 10SIP
220, 270 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC10A05121CGEK | CSC220/270JJ-ND |
| Product Name | Arrays",RES NET MULT OHM 16 RES 10SIP | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | |
| Resistance Range | 220 to 270 ohms |