Vishay Precision Group Resistor Networks & Arrays 10pin 51ohms 2% Isolated CSC10A0351R0GPA

Description
Resistor Networks & Arrays 10pin 51ohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 10pin 51ohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 51ohms 2% Isolated - CSC10A0351R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 51ohms 2% Isolated
CSC10A0351R0GPA
Resistor Networks & Arrays 10pin 51ohms 2% Isolated CSC10A0351R0GPA
Resistor Networks & Arrays 10pin 51ohms 2% Isolated

Resistor Networks & Arrays 10pin 51ohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 51 Ohm, 2% Vishay - 43C7018 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 51 Ohm, 2% Vishay
43C7018
Csc, 1.25 Watts, 51 Ohm, 2% Vishay 43C7018
CSC, 1.25 Watts, 51 Ohm, 2%

CSC, 1.25 Watts, 51 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A0351R0GPA 43C7018
Product Name Resistor Networks & Arrays 10pin 51ohms 2% Isolated Csc, 1.25 Watts, 51 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details