Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 47ohms 2% Isolated CSC10A0347R0GPA

Description
Resistor Networks & Arrays 10pin 47ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 47ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 47ohms 2% Isolated - CSC10A0347R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 47ohms 2% Isolated
CSC10A0347R0GPA
Resistor Networks & Arrays 10pin 47ohms 2% Isolated CSC10A0347R0GPA
Resistor Networks & Arrays 10pin 47ohms 2% Isolated

Resistor Networks & Arrays 10pin 47ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC10A0347R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A0347R0GPA-ND
Resistor Networks, Arrays CSC10A0347R0GPA-ND
47 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

47 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A0347R0GPA CSC10A0347R0GPA-ND
Product Name Resistor Networks & Arrays 10pin 47ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details