330 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Resistor Networks & Arrays 10pin 330ohms 2% Isolated
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC10A03330RGPA-ND | CSC10A03330RGPA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 10pin 330ohms 2% Isolated |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | |
| Resistance Range | 330 ohms | 330 ohms |