Vishay Precision Group Csc10A-03 330 1% Ej E3 Vishay CSC10A03330RFEJ

Description
CSC10A-03 330 1% EJ e3
Description
CSC10A-03 330 1% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc10A-03 330 1% Ej E3 Vishay - 63P9490 - Newark, An Avnet Company
Chicago, IL, United States
Csc10A-03 330 1% Ej E3 Vishay
63P9490
Csc10A-03 330 1% Ej E3 Vishay 63P9490
CSC10A-03 330 1% EJ e3

CSC10A-03 330 1% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9490
Product Name Csc10A-03 330 1% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details