Vishay Intertechnology, Inc. RES SIP 33 OHM 1.25W 10PI CSC10A03330G

Description
RES SIP 33ohm 1.25W 10PI
Request a Quote
Description
RES SIP 33ohm 1.25W 10PI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SIP 33 OHM 1.25W 10PI - CSC10A03330G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SIP 33 OHM 1.25W 10PI
CSC10A03330G
RES SIP 33 OHM 1.25W 10PI CSC10A03330G
RES SIP 33ohm 1.25W 10PI

RES SIP 33ohm 1.25W 10PI

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A03330G
Product Name RES SIP 33 OHM 1.25W 10PI
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers