Vishay Intertechnology, Inc. RES NET 2.2K OHM 10P 5RES SIP CSC10A032K20GPA

Description
RES NET 2.2Kohm 10P 5RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 10P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 10P 5RES SIP - CSC10A032K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 10P 5RES SIP
CSC10A032K20GPA
RES NET 2.2K OHM 10P 5RES SIP CSC10A032K20GPA
RES NET 2.2Kohm 10P 5RES SIP

RES NET 2.2Kohm 10P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC2.2KFF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.2KFF-ND
Resistor Networks, Arrays CSC2.2KFF-ND
2.2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A032K20GPA CSC2.2KFF-ND
Product Name RES NET 2.2K OHM 10P 5RES SIP Resistor Networks, Arrays
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details