Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.2K OHM 5 RES 10SIP CSC10A032K20GEK

Description
Arrays",RES ARRAY 2.2Kohm 5 RES 10SIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 2.2Kohm 5 RES 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.2K OHM 5 RES 10SIP
CSC10A032K20GEK
Arrays",RES ARRAY 2.2K OHM 5 RES 10SIP CSC10A032K20GEK
Arrays",RES ARRAY 2.2Kohm 5 RES 10SIP

Arrays",RES ARRAY 2.2Kohm 5 RES 10SIP

Supplier's Site
Resistor Networks, Arrays - CSC2.2KEE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.2KEE-ND
Resistor Networks, Arrays CSC2.2KEE-ND
2.2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A032K20GEK CSC2.2KEE-ND
Product Name Arrays",RES ARRAY 2.2K OHM 5 RES 10SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers