Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 220ohms 2% Isolated CSC10A03220RGPA

Description
Resistor Networks & Arrays 10pin 220ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 220ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 220ohms 2% Isolated - CSC10A03220RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 220ohms 2% Isolated
CSC10A03220RGPA
Resistor Networks & Arrays 10pin 220ohms 2% Isolated CSC10A03220RGPA
Resistor Networks & Arrays 10pin 220ohms 2% Isolated

Resistor Networks & Arrays 10pin 220ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC220FF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC220FF-ND
Resistor Networks, Arrays CSC220FF-ND
220 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

220 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A03220RGPA CSC220FF-ND
Product Name Resistor Networks & Arrays 10pin 220ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details