Vishay Precision Group Resistor Networks & Arrays 10pin 200ohms 2% Isolated CSC10A03200RGPA

Description
Resistor Networks & Arrays 10pin 200ohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 10pin 200ohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 200ohms 2% Isolated - CSC10A03200RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 200ohms 2% Isolated
CSC10A03200RGPA
Resistor Networks & Arrays 10pin 200ohms 2% Isolated CSC10A03200RGPA
Resistor Networks & Arrays 10pin 200ohms 2% Isolated

Resistor Networks & Arrays 10pin 200ohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 200 Ohm, 2% Vishay - 43C6999 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 200 Ohm, 2% Vishay
43C6999
Csc, 1.25 Watts, 200 Ohm, 2% Vishay 43C6999
CSC, 1.25 Watts, 200 Ohm, 2%

CSC, 1.25 Watts, 200 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A03200RGPA 43C6999
Product Name Resistor Networks & Arrays 10pin 200ohms 2% Isolated Csc, 1.25 Watts, 200 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers