Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A031M00GPA

Description
1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC1.0MFF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0MFF-ND
Resistor Networks, Arrays CSC1.0MFF-ND
1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated - CSC10A031M00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated
CSC10A031M00GPA
Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated CSC10A031M00GPA
Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated

Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC1.0MFF-ND CSC10A031M00GPA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers