Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A031K40FEK

Description
1.4k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1.4k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC1.4KGG-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.4KGG-ND
Resistor Networks, Arrays CSC1.4KGG-ND
1.4k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

1.4k Ohm ±1% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
CONFORMAL,SIP,10PIN,ISOLATED,1.4K,1%,LOW PROFILE,BULK - CSC10A031K40FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CONFORMAL,SIP,10PIN,ISOLATED,1.4K,1%,LOW PROFILE,BULK
CSC10A031K40FEK
CONFORMAL,SIP,10PIN,ISOLATED,1.4K,1%,LOW PROFILE,BULK CSC10A031K40FEK
CONFORMAL,SIP,10PIN, ISOLATED,1.4K,1%,LOW PROFILE,BULK

CONFORMAL,SIP,10PIN,ISOLATED,1.4K,1%,LOW PROFILE,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC1.4KGG-ND CSC10A031K40FEK
Product Name Resistor Networks, Arrays CONFORMAL,SIP,10PIN,ISOLATED,1.4K,1%,LOW PROFILE,BULK
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details