Vishay Precision Group Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated CSC10A031K20GPA

Description
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated
Request a Quote
Description
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated - CSC10A031K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated
CSC10A031K20GPA
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated CSC10A031K20GPA
Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated

Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 1.2 Kohm, 2% Vishay - 43C6983 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 1.2 Kohm, 2% Vishay
43C6983
Csc, 1.25 Watts, 1.2 Kohm, 2% Vishay 43C6983
CSC, 1.25 Watts, 1.2 kOhm, 2%

CSC, 1.25 Watts, 1.2 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A031K20GPA 43C6983
Product Name Vishay/DaleResistor Networks & Arrays 10pin 1.2Kohms 2% Isolated Csc, 1.25 Watts, 1.2 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details