Resistor Networks & Arrays 10pin 1Kohms 2% Isolated
1k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTOR, ISO RES N/W, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC10A031K00GPA | CSC1.0KFF-ND | 03F5485 |
| Product Name | Resistor Networks & Arrays 10pin 1Kohms 2% Isolated | Resistor Networks, Arrays | Resistor, Iso Res N/w, 5, 1Kohm, 2%, Sip; Resistance Vishay |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | SIP |