Vishay Intertechnology, Inc. RES NET 150 OHM 10P 5RES SIP CSC10A03150RGPA

Description
RES NET 150ohm 10P 5RES SIP
Request a Quote Datasheet
Description
RES NET 150ohm 10P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 150 OHM 10P 5RES SIP - CSC10A03150RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 150 OHM 10P 5RES SIP
CSC10A03150RGPA
RES NET 150 OHM 10P 5RES SIP CSC10A03150RGPA
RES NET 150ohm 10P 5RES SIP

RES NET 150ohm 10P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC150FF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC150FF-ND
Resistor Networks, Arrays CSC150FF-ND
150 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

150 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, 1.25 Watts, 150 Ohm, 2% Vishay - 43C6994 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 150 Ohm, 2% Vishay
43C6994
Csc, 1.25 Watts, 150 Ohm, 2% Vishay 43C6994
CSC, 1.25 Watts, 150 Ohm, 2%

CSC, 1.25 Watts, 150 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A03150RGPA CSC150FF-ND 43C6994
Product Name RES NET 150 OHM 10P 5RES SIP Resistor Networks, Arrays Csc, 1.25 Watts, 150 Ohm, 2% Vishay
Resistance Range 150 ohms 150 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers