Vishay Precision Group Resistor Networks & Arrays 10pin 12Kohms 2% Isolated CSC10A0312K0GPA

Description
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated - CSC10A0312K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated
CSC10A0312K0GPA
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated CSC10A0312K0GPA
Resistor Networks & Arrays 10pin 12Kohms 2% Isolated

Resistor Networks & Arrays 10pin 12Kohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 12 Kohm, 2% Vishay - 43C6990 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 12 Kohm, 2% Vishay
43C6990
Csc, 1.25 Watts, 12 Kohm, 2% Vishay 43C6990
CSC, 1.25 Watts, 12 kOhm, 2%

CSC, 1.25 Watts, 12 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A0312K0GPA 43C6990
Product Name Resistor Networks & Arrays 10pin 12Kohms 2% Isolated Csc, 1.25 Watts, 12 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers