RES NET 10Kohm 10P 5RES SIP
10k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:10Resistor
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC10A0310K0GPA | CSC10KFF-ND | 03F5499 |
| Product Name | RES NET 10K OHM 10P 5RES SIP | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | SIP | |
| Tolerance | 2 +/- % | 2 +/- % |