Vishay Precision Group CSC10A0310K0GEK CSC10A0310K0GEK

Description
CSC10A0310K0GEK
Request a Quote Datasheet
Description
CSC10A0310K0GEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSC10A0310K0GEK - CSC10A0310K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC10A0310K0GEK
CSC10A0310K0GEK
CSC10A0310K0GEK CSC10A0310K0GEK
CSC10A0310K0GEK

CSC10A0310K0GEK

Supplier's Site
Resistor Networks, Arrays - CSC10KEE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KEE-ND
Resistor Networks, Arrays CSC10KEE-ND
10k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay - 65K2440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay
65K2440
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay 65K2440
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/-2%;10Pin - 70202048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/-2%;10Pin
70202048
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/-2%;10Pin 70202048
Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/ -2%;10Pin

Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/-2%;10Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CSC10A0310K0GEK CSC10KEE-ND 65K2440 70202048
Product Name CSC10A0310K0GEK Resistor Networks, Arrays Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay Resistor, Ntwrk;10 K Ohms;Isolated;Epoxy Coated Alumina;SIP;0.30W;+/-2%;10Pin
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details