Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 820ohms 2% Bussed CSC10A01820RGPA

Description
Resistor Networks & Arrays 10pin 820ohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 820ohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 820ohms 2% Bussed - CSC10A01820RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 820ohms 2% Bussed
CSC10A01820RGPA
Resistor Networks & Arrays 10pin 820ohms 2% Bussed CSC10A01820RGPA
Resistor Networks & Arrays 10pin 820ohms 2% Bussed

Resistor Networks & Arrays 10pin 820ohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10A01820RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A01820RGPA-ND
Resistor Networks, Arrays CSC10A01820RGPA-ND
820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Csc, , 820 Ohm, 2% Vishay - 43C6981 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 820 Ohm, 2% Vishay
43C6981
Csc, , 820 Ohm, 2% Vishay 43C6981
CSC, , 820 Ohm, 2%

CSC, , 820 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A01820RGPA CSC10A01820RGPA-ND 43C6981
Product Name Resistor Networks & Arrays 10pin 820ohms 2% Bussed Resistor Networks, Arrays Csc, , 820 Ohm, 2% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details