Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed CSC10A016K80GPA

Description
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed - CSC10A016K80GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed
CSC10A016K80GPA
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed CSC10A016K80GPA
Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed

Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC10A016K80GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A016K80GPA-ND
Resistor Networks, Arrays CSC10A016K80GPA-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A016K80GPA CSC10A016K80GPA-ND
Product Name Resistor Networks & Arrays 10pin 6.8Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6800 ohms 6800 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers