Vishay Precision Group Csc, , 6.8 Kohm, 2% Vishay CSC10A016K80GDA

Description
CSC, , 6.8 kOhm, 2%
Description
CSC, , 6.8 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 6.8 Kohm, 2% Vishay - 43C6972 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 6.8 Kohm, 2% Vishay
43C6972
Csc, , 6.8 Kohm, 2% Vishay 43C6972
CSC, , 6.8 kOhm, 2%

CSC, , 6.8 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6972
Product Name Csc, , 6.8 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers