Vishay Intertechnology, Inc. RESISTOR SIP 680X9 2% 10PIN CSC10A01681G

Description
RESISTOR SIP 680X9 2% 10PIN
Request a Quote
Description
RESISTOR SIP 680X9 2% 10PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SIP 680X9 2% 10PIN - CSC10A01681G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SIP 680X9 2% 10PIN
CSC10A01681G
RESISTOR SIP 680X9 2% 10PIN CSC10A01681G
RESISTOR SIP 680X9 2% 10PIN

RESISTOR SIP 680X9 2% 10PIN

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC10A01681G
Product Name RESISTOR SIP 680X9 2% 10PIN
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details