Vishay Precision Group Csc, , 680 Ohm, 5% Vishay CSC10A01680RJPA

Description
CSC, , 680 Ohm, 5%
Description
CSC, , 680 Ohm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 680 Ohm, 5% Vishay - 43C6975 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 680 Ohm, 5% Vishay
43C6975
Csc, , 680 Ohm, 5% Vishay 43C6975
CSC, , 680 Ohm, 5%

CSC, , 680 Ohm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6975
Product Name Csc, , 680 Ohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers