5.6k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Resistor Networks & Arrays 10Pin 5.6Kohms 2% Bussed
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC5.6KDD-ND | CSC10A015K60GPA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 10Pin 5.6Kohms 2% Bussed |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | |
| Resistance Range | 5600 ohms | 5600 ohms |